The Vishay TSOP1133 is a miniaturized receiver for infrared remote control systems. This component is designed for infrared remote control systems and data transmission, operating at a carrier frequency of 33 kHz. It integrates a photodiode, preamplifier, and IR filter in a single epoxy package.
Applications
- Infrared remote control systems for televisions
- Infrared remote control systems for set-top boxes
- Infrared remote control systems for audio equipment
- Remote control for air conditioners
- Light barrier
Features
- Improved immunity against ambient light
- Low supply current
- Photo detector and preamplifier in one package
- Internal filter for PCM frequency
- TTL and CMOS compatibility
- Output active low
- Supply voltage: 2.5 V to 5.5 V
- Carrier frequency: 33 kHz
- Available in different packages
Benefits
- Enhanced performance in noisy environments due to improved immunity against ambient light.
- Reduced power consumption with its low supply current.
- Simplified design because of integrated photo detector and preamplifier.
- Increased reliability due to internal filter for PCM frequency.
- Easy integration with digital circuits thanks to TTL and CMOS compatibility.
Additional Details
The TSOP1133 operates effectively within a supply voltage range of 2.5 V to 5.5 V, making it suitable for a variety of power supply configurations. The device's epoxy package is designed to filter out unwanted IR signals, ensuring that only the intended 33 kHz carrier frequency is processed. The output of the TSOP1133 is active low, meaning that it outputs a low signal when an infrared signal of the correct frequency is detected.