The 1SMB43A is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. This component is specifically designed to safeguard sensitive electronic circuits from voltage transients caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). Being part of the SMB series, it is well-regarded for its compact surface-mount package and effective surge protection capabilities.
Applications
- Protection of I/O Interfaces
- Overvoltage protection in power supplies
- Surge protection in consumer electronics
- Transient voltage suppression in data lines
- ESD protection in portable devices
Features
- Surface-mount SMB package, facilitating easy PCB assembly
- Reverse standoff voltage of 43V
- Peak pulse power of 600W
- Fast response time
- Unidirectional TVS diode
- Excellent clamping capability
- RoHS compliant
Benefits
- Provides robust protection against voltage transients, ensuring the reliable operation of electronic devices.
- Compact size enables use in applications with limited space.
- Simplifies integration into automated assembly processes, reducing manufacturing costs.
- Complies with environmental regulations, adhering to industry standards.
- Its unidirectional clamping capability effectively protects against positive surges.
Technical Specifications
The 1SMB43A features a reverse standoff voltage (Vrwm) of 43V and a peak pulse power (Pp) of 600W. The clamping voltage (Vc) varies depending on the magnitude of the surge current. Its response time is notably fast, typically in the picosecond range. The operating temperature typically spans from -55°C to +150°C. As a unidirectional diode, it is designed to suppress transient voltages in only one direction. This diode offers a reliable and efficient solution for protecting sensitive circuitry from damaging voltage surges. The combination of its small size and significant surge handling capability makes it a versatile choice for a wide variety of applications.