EN
  • EN
  • DE

TSOP1756

Part No TSOP1756
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description ; Leaded Process Compatible: No; Peak Reflow Compatible (260 C): No ; RoHS Compliant: No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1101501-TSOP1756
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSOP1756 CAD Model

Description

The TSOP1756 is a miniaturized receiver for infrared remote control systems manufactured by Vishay. It is designed to receive modulated infrared signals with a carrier frequency of 56 kHz.

Applications:

  • Infrared Remote Control Systems
  • TVs, STBs, DVD Players
  • Audio Equipment
  • Home Automation Systems

Features:

  • Miniature Package
  • High Sensitivity
  • Excellent Noise Suppression
  • Supply Voltage: 2.5 V to 5.5 V
  • Carrier Frequency: 56 kHz

Benefits:

  • Easy Integration: Compact size allows for easy integration into various devices.
  • Reliable Performance: Excellent noise suppression ensures reliable operation in noisy environments.
  • Long Operating Range: High sensitivity enables reception from a greater distance.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The TSOP1756 operates at a carrier frequency of 56 kHz, which is a frequency commonly used in IR remote control applications, particularly in environments with potential interference from other IR sources. It requires a supply voltage of 2.5 V to 5.5 V and has a typical operating current of less than 1 mA. The device features an internal filter for pulse code modulation (PCM) frequency and provides a logic output.

This IR receiver is well-suited for a wide range of consumer electronics applications where infrared remote control is required. Its miniature package, high sensitivity, and excellent noise suppression make it an ideal choice for TVs, set-top boxes, DVD players, audio equipment, and home automation systems. The 56 kHz carrier frequency makes it robust against interference.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess