EN
  • EN
  • DE

TSOP77333WTT

Part No TSOP77333WTT
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description IR ReceiVer Heimdall 33Khz AGC3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982846-TSOP77333WTT
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSOP77333WTT CAD Model

Description

The TSOP77333WTT is a miniaturized infrared (IR) receiver module for remote control systems, manufactured by Vishay. This component is designed to receive and demodulate infrared signals transmitted by remote controls, commonly used in televisions, DVD players, and other consumer electronics devices. The '333' in the part number often indicates the carrier frequency (33 kHz), though exact specifications should be verified in the datasheet.

Applications

  • Television Remote Control Receivers: Detects and processes IR signals from TV remote controls.
  • DVD Player Remote Control Receivers: Interprets IR commands from DVD player remote controls.
  • Audio Equipment Remote Control Receivers: Receives control signals for audio amplifiers, receivers, and other audio devices.
  • Air Conditioner Remote Control Receivers: Decodes IR signals for controlling air conditioning units.
  • General Purpose IR Remote Control Systems: Suitable for any application utilizing IR remote control for device operation.

Features

  • Miniaturized Package: Compact size for easy integration into space-constrained devices.
  • Infrared Receiver: Detects IR signals modulated at a specific carrier frequency.
  • Demodulation Circuitry: Integrated circuit that demodulates the received IR signal to extract the control data.
  • AGC (Automatic Gain Control): Adjusts the receiver sensitivity to maintain reliable operation over varying signal strengths.
  • Supply Voltage: Typically operates from a 2.5V to 5.5V power supply.
  • Carrier Frequency: Designed for a specific carrier frequency (e.g., 33 kHz, indicated by the '333' in the part number).
  • Output Signal: Provides a digital output signal representing the received control data.

Benefits

  • Reliable Remote Control Operation: Ensures reliable reception and demodulation of IR remote control signals.
  • Easy Integration: Small size and simple interface facilitate easy integration into various electronic devices.
  • Stable Performance: AGC ensures stable operation over a wide range of signal strengths.
  • Low Power Consumption: Designed for low power consumption to extend battery life in remote control systems.
  • Immunity to Ambient Light: Designed to minimize the effects of ambient light, improving reliability.

The TSOP77333WTT from Vishay is a miniaturized IR receiver module designed for reliable reception and demodulation of infrared remote control signals. Its compact size, easy integration, and stable performance make it ideal for a wide range of consumer electronics and other applications requiring remote control functionality.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess