EN
  • EN
  • DE

U10DCT

Part No U10DCT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Dual Common-Cathode Ultrafast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1275223-U10DCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U10DCT CAD Model

Description

The U10DCT is a dual common cathode Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, DC-DC converters, and polarity protection applications. This device features low forward voltage drop and fast switching speeds, making it efficient for use in various power electronic circuits.

Applications

  • High-frequency switching power supplies
  • Freewheeling diodes
  • DC-DC converters
  • Polarity protection
  • Reverse polarity protection

Features

  • Dual Common Cathode: Configuration allows for efficient rectification in various circuit topologies.
  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speeds.
  • High Surge Current Capability: Handles large transient currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High-Temperature Operation: Suitable for use in demanding thermal environments.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Reliable Performance: High surge current capability ensures robust operation under transient conditions.
  • Compact Design: Small package size allows for efficient use of board space.
  • Versatile Application: Suitable for a wide range of power management and rectification applications.

The U10DCT typically features a repetitive peak reverse voltage (VRRM) and a forward current (IF) rating that allows it to handle moderate power levels. Its low reverse leakage current contributes to its overall efficiency. The device is commonly available in a TO-220 or similar package, which facilitates efficient heat dissipation. With its robust design and electrical characteristics, the U10DCT is a reliable choice for engineers designing efficient power electronic systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess