EN
  • EN
  • DE

U269B

Part No U269B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101791-U269B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U269B CAD Model

Description

The Vishay U269B is a monolithic integrated circuit primarily designed for use in remote control transmitter applications. This IC integrates the necessary functions for encoding and transmitting data, making it suitable for implementing simple remote control systems, often used in applications such as garage door openers, remote light switches, and other similar control devices. Its design focuses on low power consumption and ease of use.

Applications

  • Remote control transmitters
  • Garage door openers
  • Wireless light switches
  • Toy remote controls
  • Security systems

Features

  • Single Channel Transmission: Designed for transmitting a single channel of data.
  • On-Chip Oscillator: Includes an integrated oscillator, reducing the need for external components.
  • Low Power Consumption: Optimized for low power operation, extending battery life.
  • Modulation Capability: Supports modulation techniques suitable for infrared or radio frequency transmission.
  • Compact Package: Typically available in a small package for space-constrained applications.

Benefits

  • Simplified Design: The integrated oscillator simplifies circuit design, reducing component count and cost.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Cost-Effective Solution: Provides a cost-effective solution for simple remote control applications.
  • Reliable Performance: Designed and manufactured to meet Vishay's quality and reliability standards.
  • Easy Implementation: Straightforward to implement in a variety of remote control systems.

Technical Specifications

The U269B operates on a low supply voltage and includes features such as power-saving modes. It typically modulates a carrier frequency based on the input data. Refer to the specific datasheet for detailed electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess