Products specifications

Manufacturer Vishay
Win Source Part Number 1275310-U2D
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2D CAD Model

Description

The U2D is a series of fast recovery rectifiers manufactured by Vishay. These rectifiers are designed for applications requiring fast switching speeds and low forward voltage drop. They are commonly used in switching power supplies, inverters, and other high-frequency applications.

Applications:

  • Switching Power Supplies: Used in secondary rectification for efficient power conversion.
  • Inverters: Employed in inverters to provide fast and efficient rectification.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive load circuits.
  • Polarity Protection: Incorporated in circuits to protect against reverse polarity.
  • High-Frequency Rectification: Used in high-frequency circuits requiring fast switching speeds.

Features:

  • Fast Recovery Time: Provides fast switching speeds for efficient operation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Manufactured with high-quality materials for long-term performance.
  • Various Package Options: Available in various package types to suit different applications.

Benefits:

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Increased System Reliability: High surge current capability enhances system reliability.
  • Versatile Application: Suitable for a wide range of rectification applications.
  • Cost-Effective: Provides a cost-effective solution for rectification.

Additional Details:

The U2D series features a range of voltage and current ratings, catering to diverse application requirements. The fast recovery time ensures minimal switching losses in high-frequency circuits. The low forward voltage drop helps to minimize power dissipation and improve overall efficiency. The high surge current capability ensures that the rectifier can withstand transient current surges without being damaged. The U2D series is available in various package types, including DO-214AC (SMA), DO-214BA (SMB), and DO-214AA (SMC). These rectifiers are designed to operate over a wide temperature range and are commonly used in demanding industrial and consumer electronics applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR
Sipex Corporation
Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP802LEN
Texas Instruments
80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2 | IC REG LINEAR POS ADJ 80MA 6SON
Lowest to $0.6181
ECAD model for TPS71401DRVR
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Need more? Email Us
ECAD model for SN74LV02PWLE
Texas Instruments
TPS6020x Regulated 3.3 V, 100-mA Low-Ripple Charge Pump Low Power DC/DC Converters | IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $3.0155
ECAD model for TPS60202DGSR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention