EN
  • EN
  • DE

UFB60FA60P

Part No UFB60FA60P
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Insulated Ultrafast Rectifier Module, 60 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT-227
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 728115-UFB60FA60P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFB60FA60P CAD Model

Description

The UFB60FA60P is a Ultrafast Rectifier manufactured by Vishay. It is designed for high-frequency switching applications where fast recovery times are critical. This rectifier is commonly used in power factor correction (PFC) circuits and freewheeling diodes in inverters.

Applications

  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in inverters
  • High-frequency rectification
  • Switch-mode power supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)

Features

  • Ultrafast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability

Benefits

  • Improved efficiency in high-frequency switching applications due to ultrafast recovery time.
  • Reduced power dissipation due to low forward voltage drop.
  • Robustness and reliability in demanding power applications due to high surge current capability.

Additional Details

The UFB60FA60P features a low reverse recovery charge (Qrr), which contributes to its fast switching characteristics. The specific package is likely TO-220 or similar, designed for efficient heat dissipation. Consult the datasheet for exact package and mounting information.

Technical Specifications (Estimates - Refer to Datasheet for precise values):

  • Repetitive Peak Reverse Voltage (VRRM): 600V
  • Average Forward Current (IF(AV)): 60A
  • Forward Voltage (VF): Refer to datasheet
  • Reverse Recovery Time (trr): Refer to datasheet
  • Operating Temperature: Refer to datasheet
  • Package Type: TO-220 or similar

Always consult the official Vishay datasheet for the UFB60FA60P Ultrafast Rectifier for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7634 $69.5268
5+ $28.5239 $142.6195
7+ $27.6326 $193.4282
9+ $26.7412 $240.6708
12+ $25.8498 $310.1976
15+ $23.1757 $347.6355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess