The US1261CMTR is a silicon P-I-N photodiode designed for high-speed and high-sensitivity applications. Manufactured by Vishay, this photodiode is optimized for visible and near-infrared light detection. The 'TR' suffix indicates that it is supplied in tape and reel packaging for automated assembly processes. Its robust construction and excellent performance characteristics make it suitable for a wide range of optical sensing and communication systems.
Applications:
- Optical sensors
- Light barriers
- High-speed data transmission
- Optical encoders
- Medical equipment
- Industrial automation
- Remote control systems
Features:
- High photo sensitivity
- Fast switching speed
- Low capacitance
- Visible and near infrared sensitivity
- Wide angle of half sensitivity
- Lead (Pb)-free component
- Tape and reel packaging for automated assembly
Benefits:
- Enables precise and reliable light detection.
- Facilitates rapid response in high-speed applications.
- Minimizes signal distortion and enhances overall system performance.
- Suitable for diverse lighting conditions and applications.
- Provides accurate sensing over a broad area.
- Compliant with environmental standards.
- Reduces assembly time and cost in high-volume manufacturing.
Technical Specifications:
The US1261CMTR features a spectral range optimized for visible and near-infrared light, typically from 400 nm to 1100 nm. Its high photo sensitivity ensures efficient conversion of light into electrical current. The photodiode's low capacitance allows for fast switching speeds, making it ideal for high-frequency applications. The device is typically housed in a clear plastic package to maximize light transmission. The exact package dimensions and pinout configurations should be verified from the official Vishay datasheet. The tape and reel packaging conforms to industry standards for automated pick-and-place equipment.
This photodiode is designed for ease of integration into various electronic circuits. Proper biasing and signal conditioning are essential for optimal performance. Consult the datasheet for recommended operating conditions and application circuits. The US1261CMTR offers a cost-effective solution for light detection in a variety of industrial and consumer applications. Its combination of high performance, reliability, and convenient packaging makes it a valuable component in automated optical sensing and communication systems.