EN
  • EN
  • DE

US3034

Part No US3034
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396322-US3034
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US3034 CAD Model

Description

The US3034 is a silicon PIN diode manufactured by Vishay. It is designed for use as a current controlled resistor in high-frequency applications.

Applications:

  • RF Attenuators: Used in RF attenuator circuits for signal level control.
  • RF Switches: Functions as a switch in RF circuits for signal routing.
  • Phase Shifters: Employed in phase shifter applications to change the phase of signals.
  • Limiters: Used in limiter circuits to protect components from over-voltage.

Features:

  • Low Capacitance: Designed to have a low capacitance for high-frequency performance.
  • Fast Switching Speed: Enables rapid switching in RF applications.
  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Surface Mount Package: Facilitates easy PCB mounting and assembly.

Benefits:

  • Improved RF Performance: Low capacitance provides for improved high frequency signal performance.
  • Efficient Power Control: Ability to efficiently control RF power levels in circuits.
  • Compact Design: Small footprint allows for integration into dense circuits.
  • Reliable Operation: Manufactured by Vishay to ensure consistent and reliable performance.

Additional Details:

The US3034 silicon PIN diode is characterized by its electrical parameters that are optimized for RF and microwave applications. Key parameters typically specified in its datasheet include forward voltage, reverse voltage, junction capacitance, forward resistance, and switching time. The forward resistance is current dependent. The device is constructed using silicon material, providing good thermal stability and reliable operation over a wide temperature range. The diode's characteristics are crucial for achieving the desired attenuation, switching, or phase shifting characteristics in the respective circuits. Proper biasing is critical to ensure optimal performance. The surface-mount package allows for efficient heat dissipation and ease of soldering during manufacturing. This PIN diode plays a crucial role in numerous communication systems and radar applications, ensuring signal control and integrity.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess