EN
  • EN
  • DE

V30100SG

Part No V30100SG
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.437 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278932-V30100SG
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V30100SG CAD Model

Description

The V30100SG is a 30A, 100V Schottky Barrier Rectifier from Vishay. It is designed for high-frequency switched-mode power supplies and other applications requiring high efficiency and low forward voltage drop.

Applications:

  • High-Frequency Switched-Mode Power Supplies (SMPS)
  • Freewheeling diodes in DC-DC converters
  • Polarity protection
  • Reverse battery protection
  • LED Lighting

Features:

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring Die Construction for Transient Protection
  • High PIV
  • RoHS Compliant

Benefits:

  • Increased System Efficiency
  • Reduced Power Loss
  • Improved Thermal Performance
  • Enhanced System Reliability
  • Lower Operating Temperature
  • Longer product lifespan

Technical Specifications:

The V30100SG has a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 30A. The forward voltage drop (VF) is typically 0.85V at 15A. It can withstand a surge current (IFSM) of 200A. It comes in a TO-220AB package. The operating junction temperature range is -65°C to +150°C.

The V30100SG's low forward voltage drop reduces power losses, contributing to improved efficiency and reduced heat generation. The high surge current capability allows it to withstand transient events, thus improving system reliability. Its high frequency operation makes it suitable for modern switched-mode power supplies. The guard ring construction protects the device against voltage transients. The TO-220AB package provides good thermal performance, aiding in heat dissipation. Its high PIV makes it suitable for high voltage applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2224 $65.7792
18+ $6.7464 $121.4352
27+ $6.5350 $176.4450
37+ $6.3248 $234.0176
48+ $6.1134 $293.4432
64+ $5.4816 $350.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess