EN
  • EN
  • DE

V30120SG

Part No V30120SG
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.47 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278938-V30120SG
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V30120SG CAD Model

Description

The V30120SG is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification in a variety of power supply and circuit protection applications. This device features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. Its robust construction ensures reliable performance even under demanding conditions.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • Polarity protection applications
  • Reverse current protection
  • DC-DC converters

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • Guard ring for overvoltage protection
  • RoHS compliant

Benefits

  • Improved system efficiency due to low forward voltage drop
  • Enhanced reliability due to robust construction
  • Protection against voltage transients
  • Reduced power dissipation
  • Simplified thermal management

Additional Details

The V30120SG has a maximum repetitive peak reverse voltage of 120V and a maximum average forward current of 30A. It is typically packaged in a TO-220AC configuration. The operating temperature range is typically from -65°C to +175°C. The low forward voltage drop (VF) characteristic of Schottky diodes like the V30120SG is crucial for minimizing power losses in high-current applications. The high surge current capability makes it suitable for applications where sudden current spikes may occur, protecting downstream components. The guard ring structure provides added protection against voltage transients, further enhancing the device's robustness and reliability in demanding environments.

Specific parameters to consider when designing with the V30120SG include its forward voltage at various current levels, its reverse leakage current at different temperatures, and its thermal resistance. Proper heatsinking is often necessary to ensure that the device operates within its specified temperature limits, especially at higher current levels. The device's datasheet provides detailed information on these parameters, which is essential for ensuring optimal performance and reliability in the intended application.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
Coilcraft
Lowest to $0.1042
Panasonic
Lowest to $26.8133
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess