EN
  • EN
  • DE
  • IT

VESD05A1-02V-GS08

Part No VESD05A1-02V-GS08
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 192W
Applications General Purpose
Capacitance @ Frequency 130pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 112426-VESD05A1-02V-GS08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VESD05A1-02V-GS08 CAD Model

Description

The Vishay 112426-VESD05A1-02V-GS08 is a zener type electronic component that is used for general purpose applications.

  • Manufacturer: Vishay
  • Package: Reel - TR
  • Mounting Type: SMD (SMT)
  • Channel: Unidirectional
  • Capacitance: 130pF @ 1MHz
  • Category: Circuit Protection Component
  • Lifecycle Status: Obsolete (EOL)
  • Temperature Range: -40°C to 125°C (TJ)
  • Case / Package: SOD-523
  • STAND-OFF Voltage (Vwm): 5V (Max)
  • Minimum Breakdown Voltage: 6V
  • Max Clamping Voltage: 12V
  • Peak Pulse Current(Ippm): 16A (8/20μs)
  • Power Dissipation - Pd: 192W
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
Alpha & Omega Semiconductor Inc.
TVS DIODE DFN / Clamp Ipp Tvs Diode
Need more? Email Us
Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.7331
Renesas Electronics America
TVS DIODE 3.5VWM 3CMPAK
Lowest to $0.1618
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
Microchip Technology
TVS 30V 5% 15000W UNI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0763 $64.8550
2,085+ $0.0620 $129.2700
3,195+ $0.0608 $194.2560
4,445+ $0.0582 $258.6990
5,685+ $0.0569 $323.4765
7,695+ $0.0504 $387.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,025 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess