EN
  • EN
  • DE
  • IT

VF20120S

Part No VF20120S
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.50 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279189-VF20120S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF20120S CAD Model

Description

The Vishay VF20120S is a Schottky Barrier Rectifier designed for high-frequency switching power supplies and other applications requiring high efficiency and fast switching speeds. This device features a low forward voltage drop, minimizing power losses and improving overall performance.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode in converters
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Junction Temperature Capability: Allows for operation in high-temperature environments.
  • Guard ring for overvoltage protection
  • Low power loss, high efficiency

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses, leading to higher overall efficiency.
  • Reduced Heat Dissipation: Lower power dissipation results in less heat generation, simplifying thermal management.
  • Increased System Reliability: High surge current capability enhances the system's ability to withstand transient voltage spikes.
  • Higher Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced System Performance: Fast switching speed improves the overall performance of the system.

Additional Details:

The VF20120S is available in a TO-220AB package. It is designed to operate within a wide temperature range and meets industry standards for safety and performance. The low forward voltage drop is crucial in reducing power losses, especially at high currents. The device's construction ensures high reliability and stability, making it suitable for demanding applications. The VF20120S is a cost-effective solution for power supply designers seeking to improve efficiency and reliability while minimizing heat generation. This schottky diode is used in applications where speed and efficiency are important.

You May Also Be Interested in

STMicroelectronics
N-channel 650 V, 0.198 typ., 15 A MDmesh V Power MOSFET in TO-220FP, IPAK, TO-220 and TO-247 packages | MOSFET N CH 650V 15A TO-247
Lowest to $4.1544
Xilinx Inc.
Data Sheet Revisions for Xilinx Automotive (XA) Spartan-3A/-3A DSP FPGA Devices | IC FPGA 195 I/O 256FTBGA
Need more? Email Us
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
Texas Instruments
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
Texas Instruments
FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 10MSOP
Lowest to $2.3830
Zilog
Z8 Encore-R Motor Control Flash MCUs
Lowest to $9.6823
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
Lowest to $6.0450
Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
NEC
16-/8- Bit Microprocessor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess