EN
  • EN
  • DE

VJ0603A101JXBAT

Part No VJ0603A101JXBAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407960-VJ0603A101JXBAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0603A101JXBAT CAD Model

Description

The VJ0603A101JXBAT is a multilayer ceramic chip capacitor (MLCC) manufactured by Vishay. This capacitor belongs to the VJ series, which are known for their reliability and performance in a variety of applications.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering applications
  • General-purpose applications in consumer electronics
  • Industrial equipment
  • Automotive electronics

Features:

  • Case size: 0603 (0.06 inches x 0.03 inches)
  • Capacitance: 100 pF (101 represents 10 x 10^1 pF)
  • Capacitance Tolerance: ±5% (J)
  • Voltage Rating: Most likely 50V or 100V (X in part number needs further clarification)
  • Temperature Coefficient: X7R (stable capacitance over temperature)
  • Termination: Sn (Tin)
  • RoHS compliant

Benefits:

  • Stable capacitance over temperature variations
  • Small size for high-density circuit designs
  • Reliable performance in demanding environments
  • Suitable for automated assembly processes
  • Cost-effective solution for general-purpose applications

Additional Details:

The VJ0603A101JXBAT capacitor is designed for surface mount technology (SMT). The X7R dielectric provides a good balance between capacitance stability and size. The 'B' in the part number indicates the packaging type, likely tape and reel. The 'AT' signifies specific manufacturing or testing requirements. This component is widely used in electronic devices where small size and reliable performance are crucial. It's important to consult the Vishay datasheet for the exact voltage rating based on the 'X' code within the part number for accurate application.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess