EN
  • EN
  • DE

VJ0805A391FXBAT

Part No VJ0805A391FXBAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407977-VJ0805A391FXBAT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VJ0805A391FXBAT CAD Model

Description

The VJ0805A391FXBAT is a surface-mount multilayer ceramic capacitor (MLCC) from Vishay. It belongs to the VJ series, which is well-regarded for its consistent performance and dependability across diverse electronic applications. These capacitors are engineered for automated assembly processes and provide stable capacitance characteristics across a wide spectrum of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits.
  • Filtering in power supplies.
  • Use in timing circuits.
  • Implementation in high-frequency circuits.
  • Suitable for mobile devices.
  • Utilized in consumer electronics.

Features

  • Designed for surface-mount technology, facilitating automated assembly.
  • Incorporates a multilayer ceramic construction, allowing for high capacitance within a compact form factor.
  • Exhibits high reliability.
  • Maintains stable capacitance under varying temperature and voltage conditions.
  • Compliant with RoHS standards.

Benefits

  • Reduces the required board space, thanks to its small size.
  • Enhances circuit performance through stable capacitance.
  • Lowers assembly costs by enabling automated placement.
  • Provides long-term reliability, even in demanding applications.
  • Eco-friendly, adhering to RoHS compliance.

Specifications

The VJ0805A391FXBAT specifications include:

  • Case Size: 0805 (2012 Metric).
  • Capacitance: 390 pF.
  • Voltage Rating: 50 V.
  • Temperature Coefficient: C0G (NP0).
  • Tolerance: ±1%.
  • Operating Temperature Range: -55°C to +125°C.
  • Termination: Nickel barrier with tin plating.

The C0G (NP0) dielectric employed in this capacitor ensures capacitance stability, exhibiting minimal variation with temperature and voltage fluctuations. This makes it suitable for use in timing and filtering circuits where precision is critical. The ±1% tolerance further ensures capacitance accuracy in sensitive applications.

You May Also Be Interested in

TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess