EN
  • EN
  • DE

VJ0805D1R2BXPAJHT

Part No VJ0805D1R2BXPAJHT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979520-VJ0805D1R2BXPAJHT
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VJ0805D1R2BXPAJHT CAD Model

Description

The VJ0805D1R2BXPAJHT is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. It's designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and voltages. This capacitor is commonly used for decoupling, bypassing, and filtering in electronic circuits.

Applications

  • Decoupling: Reducing noise and voltage fluctuations in digital and analog circuits.
  • Bypassing: Shunting high-frequency signals to ground, reducing interference.
  • Filtering: Smoothing out voltage or current variations in power supplies and signal processing circuits.
  • Timing circuits: Providing stable timing references in oscillators and other timing-sensitive applications.
  • General-purpose applications: Use in a wide range of electronic devices, including smartphones, computers, and industrial equipment.

Features

  • Small size: Compact 0805 package size for space-constrained applications.
  • High capacitance: Offers a capacitance value suitable for various applications.
  • X8R dielectric: Provides stable capacitance over a wide temperature range (-55°C to +150°C).
  • High voltage rating: Can withstand high voltage levels without breakdown.
  • Surface-mount technology (SMT): Allows for easy and efficient assembly onto printed circuit boards.

Benefits

  • Improved circuit performance: Reduces noise and improves signal integrity in electronic circuits.
  • Increased reliability: Provides stable and reliable performance over a wide range of operating conditions.
  • Space-saving design: Compact size allows for higher component density on circuit boards.
  • Cost-effective solution: Provides a reliable and affordable solution for capacitance needs.
  • Wide range of applications: Suitable for various electronic devices and applications.

Additional Details

The VJ0805D1R2BXPAJHT features a capacitance value of 1.2 pF with a tolerance. Its X8R dielectric ensures excellent capacitance stability over temperature. It is designed for surface mount technology (SMT) assembly. This capacitor meets industry standards for reliability and performance. The voltage rating is specified in the datasheet.

You May Also Be Interested in

Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess