EN
  • EN
  • DE

VLMY51Z1AA-GS08

Part No VLMY51Z1AA-GS08
Manufacturer Vishay
Catalog LED Lighting - Color
Description LED YELLOW 590NM 2PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Color Yellow
Wavelength 590nm (585nm ~ 594nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.2V
Lumens/Watt @ Current - Test 65 lm/W
Current - Max 200mA
Luminous Flux @ Current/Temperature 20lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Case / Package 1414 (3535 Metric)
Supplier Device Package 2-PLCC
Size / Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.055\
Package Tape & Reel (TR);Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1568089-VLMY51Z1AA-GS08
Ultra Librarian 3D Model Ultra Librarian VLMY51Z1AA-GS08 CAD Model

Description

N

You May Also Be Interested in

Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Single Color LEDs GREEN SMD LED CHIP LED 0805
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess