EN
  • EN
  • DE
  • IT

VOR1142M4

Part No VOR1142M4
Manufacturer Vishay
Catalog Solid State Relays
Description 1 Form A Solid-State Relay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Vishay Semiconductor Opto Division
Series VOR1142
Packaging Tube
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 27 Ohm
Load Current 140mA
Voltage - Input 1.36VDC
Voltage - Load 0 ~ 400 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.180", 4.57mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 1279722-VOR1142M4
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name VOR1142M4
Introduction Date September 09, 2015
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian VOR1142M4 CAD Model

Description

The VOR1142M4 is a high-speed MOSFET driver optocoupler from Vishay Semiconductor. It's designed to provide galvanic isolation between a control circuit and a power MOSFET, enabling safe and reliable control of high-voltage and high-current loads. This device combines a high-efficiency GaAlAs infrared emitting diode (IRED) with an integrated circuit featuring a driver for MOSFETs. The VOR1142M4 offers excellent performance in applications requiring high switching speeds and robust isolation.

Applications:

  • Switching Power Supplies: Drives MOSFETs in power supplies with high efficiency.
  • Motor Control: Provides isolated gate drive for motor control circuits.
  • Inverter Control: Used to drive MOSFETs in inverter applications.
  • Solid-State Relays (SSRs): Enables isolated switching in solid-state relays.

Features:

  • High-Speed Switching: Provides fast turn-on and turn-off times for efficient power conversion.
  • Galvanic Isolation: Offers high voltage isolation between input and output.
  • CMOS/TTL Compatible Input: Simplifies interfacing with digital control circuits.
  • Under Voltage Lockout (UVLO): Protects the MOSFET from damage during startup and shutdown.
  • High Common-Mode Transient Immunity (CMTI): Prevents false triggering due to noise.

Benefits:

  • Improved System Safety: Galvanic isolation ensures safe operation in high-voltage environments.
  • Increased Efficiency: High-speed switching minimizes switching losses.
  • Simplified Design: Integrated gate driver reduces component count.
  • Robust Protection: UVLO protects the MOSFET from damage.
  • Reliable Performance: High CMTI ensures reliable operation in noisy environments.

Additional Details:

The VOR1142M4 has a typical peak output current of 2.5 A and an operating temperature range from -40 °C to +105 °C. The isolation voltage is typically 5 kV. It is available in a small outline package, making it suitable for space-constrained applications. The device is Pb-free and RoHS compliant. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits. Key features include short propagation delay and excellent drive capability for MOSFETs. Applications include isolated DC-DC converters, AC motor drives, and high-voltage power supplies.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 110MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
ABB Embedded Power
Relay, 4PDT, 6A, 110VAC, w/LED,
Need more? Email Us
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 2A 24-253V
Need more? Email Us
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess