The VP0610L-TR is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for low voltage, high-speed switching applications. It features a low on-resistance (RDS(on)) and a fast switching speed, making it suitable for power management and load switching in portable devices and other low-voltage systems.
Applications:
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery management systems
- Solid-state relays
Features:
- Low on-resistance (RDS(on))
- Fast switching speed
- Low threshold voltage
- Surface mount package
- TrenchFET® Power MOSFET technology
Benefits:
- Improved efficiency in power management circuits due to the low on-resistance.
- Reduced power loss and heat generation thanks to the fast switching speed.
- Simplified gate drive requirements due to the low threshold voltage.
- Efficient use of PCB space thanks to the surface mount package.
- Enhanced performance and reliability due to Vishay's TrenchFET technology.
Additional Details:
The VP0610L-TR has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -3.6A. The on-resistance (RDS(on)) is typically 0.055 Ohms at VGS = -4.5V. The gate threshold voltage (VGS(th)) is typically -1V. It is available in a SOT-23 package. The operating junction temperature range is -55°C to +150°C. The device is designed to minimize conduction losses and switching losses. It is compliant with RoHS standards. The compact size of the SOT-23 package makes it ideal for portable and space-constrained applications. The P-Channel configuration allows for simple high-side switching applications.