EN
  • EN
  • DE

VQ3001P-2

Part No VQ3001P-2
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Vishay
Win Source Part Number 408450-VQ3001P-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VQ3001P-2 CAD Model

Description

The VQ3001P-2 is a P-Channel enhancement mode MOSFET manufactured by Vishay. This MOSFET is designed for a variety of switching and power management applications requiring efficient performance and a compact footprint.

Applications:

  • Power Management Systems: Used in voltage regulation and power distribution circuits.
  • Battery-Powered Devices: Ideal for applications requiring low power consumption and efficient switching.
  • DC-DC Converters: Used to convert DC voltage levels with minimal power loss.
  • Load Switching: Controlling the flow of current to different loads within a system.

Features:

  • P-Channel MOSFET: Offers easy gate drive and simplified circuit design compared to N-Channel alternatives in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.

Benefits:

  • High Efficiency: The low RDS(on) reduces power loss, leading to improved energy efficiency.
  • Simplified Circuitry: The P-Channel configuration can simplify the design of certain switching circuits.
  • Compact Size: The surface mount package allows for miniaturization of electronic devices.
  • Reliable Operation: Vishay is known for producing reliable and consistent components.

Technical Specifications:

Specific technical specifications can vary depending on the exact production batch or revision of the VQ3001P-2. However, typical specifications include:

  • Drain-Source Voltage (VDS): -20V to -30V (Check Datasheet)
  • Gate-Source Voltage (VGS): ±12V to ±20V (Check Datasheet)
  • Continuous Drain Current (ID): -3A to -6A (Check Datasheet, depends on package and temperature)
  • On-Resistance (RDS(on)): Typically between 0.05 Ohms and 0.2 Ohms at VGS = -4.5V
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: Often available in SOT-23, SOT-223 or similar surface mount packages.

For definitive and precise specifications, always consult the official Vishay datasheet for the VQ3001P-2.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4381 $87.4381
2+ $84.7054 $169.4108
3+ $81.9738 $245.9214
4+ $79.2411 $316.9644
5+ $71.0441 $355.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess