The VR37000003003JA100 is a metal film resistor manufactured by Vishay. It is a precision resistor designed for applications requiring high stability, low noise, and tight tolerance. Metal film resistors are known for their superior performance compared to carbon film resistors, especially in demanding circuits.
Applications:
- Precision amplifiers and instrumentation circuits
- Voltage dividers in sensitive circuits
- Current sensing applications
- Audio equipment (e.g., preamplifiers, filters)
- Medical devices
Features:
- High precision: Tight tolerance ensures accurate resistance value
- Low temperature coefficient: Stable performance over a wide temperature range
- Low noise: Minimal contribution to circuit noise
- Metal film construction: Offers superior stability and reliability compared to carbon film resistors
- Small size: Suitable for dense circuit designs
Benefits:
- Improved circuit accuracy and stability
- Reduced signal distortion and noise
- Enhanced reliability and longevity of the circuit
- Precise and consistent performance across varying operating conditions
- Suitability for demanding and sensitive electronic applications
Additional Details:
The VR37000003003JA100 has a resistance value of 300 kOhms and a tolerance of 5%. The 'VR' prefix indicates a metal film resistor series. It is crucial to refer to the Vishay datasheet for detailed specifications, including power rating, temperature coefficient, voltage rating, and packaging information. The resistor's performance characteristics are essential for ensuring accurate and reliable operation in sensitive electronic circuits. The metal film construction ensures a stable resistance value over time and temperature variations.