The VR680000039035AC00 is a metal film resistor manufactured by Vishay. This precision resistor is designed for applications demanding high stability, low noise, and a tight tolerance. Metal film resistors are preferred over carbon film resistors for their superior performance, particularly in critical circuit applications.
Applications:
- Precision amplifiers and instrumentation
- Voltage dividers in sensitive analog circuits
- Current sensing applications
- High-end audio equipment
- Medical instrumentation
Features:
- High precision: Offers a tight resistance tolerance.
- Low temperature coefficient (TCR): Ensures stable performance over a range of temperatures.
- Low noise characteristics: Minimizes unwanted signal interference.
- Metal film construction: Provides superior stability and reliability.
- Compact size: Suitable for high-density PCB layouts.
Benefits:
- Improved accuracy and stability in sensitive circuits.
- Reduced signal distortion and noise.
- Enhanced reliability and longevity of electronic devices.
- Consistent and predictable performance under varying conditions.
- Suitability for critical and demanding applications.
Additional Details:
The VR680000039035AC00 has a resistance of 390 kOhms. It's crucial to consult the Vishay datasheet for the complete specifications, including the power rating, temperature coefficient, voltage rating, tolerance, and packaging information. Proper use of the datasheet is essential for ensuring optimal performance and reliability. The metal film construction provides stability over time and temperature, making it a reliable choice for demanding applications.