EN
  • EN
  • DE

VS-16CTQ100SPBF

Part No VS-16CTQ100SPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 720mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 550μA @ 100V
Operating Temperature - Junction -55°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 005254-VS-16CTQ100SPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VS-16CTQ100SPBF CAD Model

Description

The VS-16CTQ100SPBF is a high-current Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for use in high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection applications. Its primary function is to efficiently conduct current in one direction while blocking current flow in the opposite direction, with a minimal forward voltage drop.

Applications

  • Switching Power Supplies: Used as a secondary side rectifier in high-frequency switching power supplies to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • OR-ing Diodes: Used in redundant power systems as OR-ing diodes to combine multiple power sources and ensure continuous operation in case of a power source failure.
  • Reverse Battery Protection: Protects sensitive electronic circuits from damage caused by reverse polarity battery connections.
  • DC-DC Converters: Implemented in DC-DC converters to rectify the output voltage and improve conversion efficiency.

Features

  • High Current Capability: Designed to handle high forward current levels, enabling its use in demanding power applications (16A based on part number).
  • Low Forward Voltage Drop: Minimizes power losses and improves overall system efficiency due to a low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage spikes.
  • High Switching Speed: Offers fast switching speeds, making it suitable for high-frequency applications.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • Isolated Base: electrically isolates the heat sink from the semiconductor.

Benefits

  • Improved System Efficiency: Low forward voltage drop reduces power dissipation and increases system efficiency.
  • Enhanced Reliability: High surge current capability protects the rectifier from damage due to transient voltage spikes.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the size and cost of the required heat sink.
  • Increased Power Density: High current capability enables the use of smaller components and increases power density.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details: The VS-16CTQ100SPBF has a maximum repetitive peak reverse voltage of 100V. The package is typically a TO-220 or similar. Consult the Vishay datasheet for precise specifications, including thermal resistance, reverse leakage current, and maximum operating temperature.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess