EN
  • EN
  • DE

VS-25TTS16SLHM3

Part No VS-25TTS16SLHM3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.6KV 25A TO263  /  SCR 1.6 kV 25 A Standard Recovery Surface Mount TO-263AB (D²PAK)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 45 mA
Voltage - On State (Vtm) (Max) 1.25 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 150 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 350A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Base Product Number 25TTS16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names VS-25TTS16SLHM3GICT,VS-25TTS16SLHM3GITR,VS-25TTS16SLHM3GIDKR
Standard Package 800
Win Source Part Number 1036173-VS-25TTS16SLHM3
Ultra Librarian 3D Model Ultra Librarian VS-25TTS16SLHM3 CAD Model

Description

The VS-25TTS16SLHM3 is a Standard Recovery SCR type thyristor used in Discrete Semiconductor Products for Thyristors - SCRs.

  • Series: It is a part of the Automotive, AEC-Q101 series and has a Tape & Reel package with a standard package of 800.
  • Mounting: The mounting is SMD (SMT) type and has a maximum current hold (Ih) of 150 mA.
  • Voltage Off State: The voltage off state is 1.6 kV and the voltage gate trigger (Vgt) (Max) is 2 V.
  • Current Gate Trigger: The current gate trigger (Igt) (Max) is 45 mA and the voltage on state (Vtm) (Max) is 1.25 V.
  • Current On State: The maximum current on state (It (AV)) is 16 A and the maximum current on state (It (RMS)) is 25 A.
  • Current Off State: The maximum current off state is 10 mA and the current non-rep. surge 50, 60Hz (Itsm) is 350A @ 50Hz.
  • Package: The package/case is TO-263-3, D²Pak (2 Leads + Tab), TO-263AB and the supplier device package is TO-263AB (D2PAK).
  • Temperature Range: The device can operate in a temperature range of -40°C ~ 125°C (TJ).
  • Alternative Parts: The alternative parts (cross-reference) for this device are VS-25TTS16SLHM3VS25TTS16SLHM3.
  • MSL and HTSUS: The MSL level is 1 (Unlimited) and the HTSUS is 8541.30.0080.
  • Manufacturer: The manufacturer of this device is Vishay General Semiconductor - Diodes Division.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess