EN
  • EN
  • DE

VS-MBR0520PBF

Part No VS-MBR0520PBF
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399796-VS-MBR0520PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VS-MBR0520PBF CAD Model

Description

The VS-MBR0520PBF is a Schottky Barrier Rectifier manufactured by Vishay Semiconductors. It's designed for high-frequency rectification applications, offering low forward voltage drop and fast switching speeds.

Applications:

  • DC-DC converters: Used as rectifiers in switching power supplies to convert DC voltage levels efficiently.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Freewheeling diodes: Used in inductive circuits to protect switching transistors from voltage spikes.
  • High-frequency inverters: Used in inverters to convert DC to AC voltage at high frequencies.
  • Solar power systems: Protecting circuits from reverse currents.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses at high frequencies.
  • High surge current capability: Can withstand high current surges without damage.
  • Lead-free: Compliant with environmental regulations.
  • Surface mount package: Designed for automated assembly.

Benefits:

  • Improved efficiency: Reduces power consumption and heat generation.
  • Reduced switching losses: Enables higher operating frequencies.
  • Increased reliability: Withstands high current surges and harsh operating conditions.
  • Environmentally friendly: Complies with environmental regulations.
  • Easy assembly: Simplifies the manufacturing process.

Additional Details:

The VS-MBR0520PBF has a maximum repetitive reverse voltage of 20V and a maximum average forward current of 0.5A. It is designed for surface mount applications and comes in a small outline plastic package. The low forward voltage drop and fast switching speed make it ideal for high-frequency applications where efficiency is critical. It meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C. It also meets JESD 201 class 2 whisker test. The datasheet provides comprehensive electrical characteristics, thermal resistance, and packaging information.

This Schottky rectifier is commonly used in portable devices, power adapters, and other applications where efficiency and size are important considerations. Its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess