EN
  • EN
  • DE

VSKC196/16PBF

Part No VSKC196/16PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case INT-A-PAK
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 743128-VSKC196/16PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSKC196/16PBF CAD Model

Description

The VSKC196/16PBF is a standard recovery rectifier diode manufactured by Vishay. It's designed for use in various power rectification applications.

Applications:

  • AC-DC Power Supplies: Converts AC voltage to DC voltage in power supplies.
  • Freewheeling Diode Applications: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • General Purpose Rectification: Used in various general-purpose rectification circuits.
  • Renewable Energy Systems: Found in solar inverters and wind turbine systems.

Features:

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss due to forward conduction.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Standard Recovery Time: Offers a standard recovery time.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power loss and higher energy efficiency.
  • Enhanced Reliability: Robust design and materials contribute to a longer lifespan.
  • Protection Against Surges: High surge current capability prevents damage from voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of power rectification applications.

Additional Details:

The VSKC196/16PBF typically has a maximum repetitive reverse voltage of 1600V (16 in the part number denotes this) and a forward current rating of around 19A (196 denotes this roughly). The 'PBF' suffix indicates that it is a lead-free component.

The VSKC196/16PBF rectifier diode provides a reliable and efficient solution for power rectification in a variety of electronic devices. Its combination of high surge current capability, low forward voltage drop, and RoHS compliance makes it a suitable choice for demanding applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8572 $66.8572
2+ $54.8572 $109.7144
3+ $53.1429 $159.4287
4+ $51.4286 $205.7144
6+ $49.7143 $298.2858
7+ $44.5714 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess