EN
  • EN
  • DE

VT2080CHM3

Part No VT2080CHM3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1325+
Reference case TO220
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 721118-VT2080CHM3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT2080CHM3 CAD Model

Description

The VT2080CHM3 is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-frequency rectification and freewheeling diode applications. Its low forward voltage drop and fast switching speed make it ideal for improving efficiency in power supplies and other circuits.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in the output stage to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed in inductive circuits (e.g., motor control) to protect switching devices from voltage spikes.
  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to improve efficiency.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • High-Frequency Inverters: Rectification in high-frequency applications due to fast switching speeds.

Features:

  • Repetitive Peak Reverse Voltage (VRRM): 80 V
  • Forward Continuous Current (IF): 20 A
  • Low Forward Voltage Drop (VF): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses at high frequencies.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Operating Temperature Range: -65°C to +150°C
  • RoHS Compliant: Environmentally friendly, free of hazardous substances.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power loss and improves overall system efficiency.
  • Fast Switching: Reduces switching losses in high-frequency applications.
  • Robust Performance: High surge current capability ensures reliable operation under demanding conditions.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Easy to Use: Simple two-terminal device for straightforward circuit integration.

Additional Details:

The VT2080CHM3 utilizes Schottky barrier technology, which creates a metal-semiconductor junction with a low barrier height. This results in a lower forward voltage drop compared to conventional silicon diodes. The device is typically packaged in a DO-220AB package for efficient heat dissipation. The low VF and fast recovery time of the VT2080CHM3 make it an excellent choice for applications where efficiency and speed are critical.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess