EN
  • EN
  • DE

VY2221K29Y5SS6TV7

Part No VY2221K29Y5SS6TV7
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 220PF 440VAC Y5S RADIAL / 220 pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series VY2
Package Tape & Reel (TR),Cut Tape (CT)
Capacitance 220 pF
Tolerance ±10%
Voltage - Rated 440VAC
Temperature Coefficient Y5S
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y2
Applications Safety
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.295" Dia (7.50mm)
Height - Seated (Max) 0.453" (11.50mm)
Lead Spacing 0.295" (7.50mm)
Lead Style Formed Leads - Kinked
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Other Names BC5268TR,BC5268CT,VY2221K29Y5SS6TV7-ND
Standard Package 1,000
Win Source Part Number 1186604-VY2221K29Y5SS6TV7
Ultra Librarian 3D Model Ultra Librarian VY2221K29Y5SS6TV7 CAD Model

Description

The VY2221K29Y5SS6TV7 is a ceramic disc capacitor manufactured by Vishay. It's designed for applications requiring high stability and reliability, such as in power supplies, lighting ballasts, and various electronic circuits. These capacitors are known for their ability to withstand high voltages and offer excellent performance in demanding environments.

Applications

  • Power supplies (SMPS)
  • Lighting ballasts (HID and LED)
  • Snubber circuits
  • EMI/RFI filtering
  • High-voltage coupling
  • DC-DC converters
  • Inverter circuits

Features

  • Ceramic disc construction
  • High voltage rating
  • High stability
  • Low dissipation factor
  • Non-flammable epoxy resin coating
  • Compliant with safety standards (e.g., UL, VDE, CSA)
  • Available with various lead spacings

Benefits

  • Provides reliable performance in high-voltage applications
  • Offers stable capacitance over a wide temperature range
  • Reduces energy losses with a low dissipation factor
  • Ensures safety with a non-flammable coating
  • Facilitates easy mounting and connection with various lead options
  • Meets industry safety requirements for global applications

Additional Details

The VY2221K29Y5SS6TV7 capacitor features a ceramic dielectric material that contributes to its high stability and low dissipation factor. The epoxy resin coating provides excellent insulation and protection against environmental factors. The capacitor is designed to meet stringent safety standards, ensuring its suitability for use in safety-critical applications. Specific electrical characteristics include its capacitance value, voltage rating, and temperature coefficient. The exact specifications can be found in the Vishay datasheet for this part number. The capacitor is available with different lead spacings to accommodate various PCB layouts and mounting requirements.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess