EN
  • EN
  • DE

WKP221MCPERUKR

Part No WKP221MCPERUKR
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 220PF 760VAC Y5T RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 220pF
Tolerance ±20%
Voltage Rating 760VAC
Temperature Coefficient Y5T
Temperature Range - Operating -40°C to 125°C
Ratings X1, Y1
Applications Safety
Mounting Through Hole
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Lead Spacing 0.492" (12.50mm)
Lead Style Straight
Win Source Part Number 213985-WKP221MCPERUKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WKP221MCPERUKR CAD Model

Description

The WKP221MCPERUKR is a polypropylene film capacitor manufactured by Vishay. As part of the WKP series, it's designed for applications that require high stability, high voltage withstanding, and reliable performance under demanding conditions.

Applications

  • Snubber circuits: Commonly used in power electronics to suppress voltage spikes and protect semiconductor devices like IGBTs and MOSFETs.
  • High-frequency inverters: Suitable for high-frequency inverter applications due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
  • Power factor correction (PFC): Employed in PFC circuits to improve the power factor in various electronic devices and systems.
  • Resonant circuits: Ideal for resonant circuits in applications like induction heating and wireless power transfer.
  • Lighting ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features

  • Polypropylene film dielectric: Provides excellent stability, low dissipation factor (tan δ), and high insulation resistance.
  • Self-healing properties: Allows the capacitor to recover from minor insulation breakdowns, extending its operational life.
  • High voltage rating: Designed to withstand high DC and AC voltages, making it suitable for high-power applications.
  • Low ESR and ESL: Minimizes losses and improves performance in high-frequency circuits.
  • Flame-retardant epoxy resin coating: Provides enhanced safety and protects the capacitor from environmental influences.

Benefits

  • Enhanced reliability: Self-healing properties and robust construction ensure long-term reliability and stable performance.
  • Improved efficiency: Low ESR and ESL contribute to higher efficiency in power electronic circuits.
  • Increased safety: Flame-retardant coating enhances safety and prevents fire hazards.
  • Reduced harmonic distortion: Effective power factor correction reduces harmonic distortion in AC power systems.
  • Stable operation: Polypropylene film dielectric offers stable capacitance and low losses over a wide range of temperatures and frequencies.

Additional Details

The WKP221MCPERUKR has a nominal capacitance of 220 pF (picofarads), or 0.22 nF, with a tolerance typically around ±10%. The voltage rating is generally quite high, around 2000VDC. The operating temperature range typically spans from -40°C to +105°C. It's constructed with metallized polypropylene film encapsulated in a flame-retardant epoxy resin. It is often a leaded (through-hole) component. The lead spacing and specific dimensions are provided in the datasheet by Vishay. These capacitors are specifically designed for applications that demand a combination of high voltage capability, high stability, and low losses.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4072 $59.0440
350+ $0.3342 $116.9700
540+ $0.3236 $174.7440
740+ $0.3132 $231.7680
955+ $0.3028 $289.1740
1,280+ $0.2714 $347.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess