EN
  • EN
  • DE
  • IT

WKP472MCPEFOKR

Part No WKP472MCPEFOKR
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 410758-WKP472MCPEFOKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WKP472MCPEFOKR CAD Model

Description

The WKP472MCPEFOKR is a polypropylene film capacitor manufactured by Vishay. Part of the WKP series, these capacitors are known for their reliability and suitability for applications requiring stability and high voltage capability. These are often used in demanding electronic circuits.

Applications

  • Snubber Circuits: Commonly employed in power supplies, inverters, and motor drives to mitigate voltage spikes and protect sensitive switching components.
  • High-Frequency Inverters: Well-suited for high-frequency inverter applications, owing to their low Equivalent Series Resistance (ESR) and Equivalent Series Inductance (ESL).
  • Power Factor Correction (PFC): Used in PFC circuits to enhance the power factor in various electronic devices and systems.
  • Resonant Circuits: Often utilized in resonant circuits for applications like induction heating and wireless power transfer.
  • Lighting Ballasts: Incorporated into electronic ballasts for fluorescent and LED lighting systems.

Features

  • Polypropylene Film Dielectric: Ensures outstanding stability, minimal dissipation factor (tan δ), and high insulation resistance.
  • Self-Healing Properties: Allows the capacitor to recover from minor insulation breakdowns, thus extending its operational lifespan.
  • High Voltage Rating: Designed to withstand high DC and AC voltages, making it appropriate for high-power applications.
  • Low ESR and ESL: Reduces losses and enhances performance in high-frequency circuits.
  • Flame-Retardant Epoxy Resin Coating: Enhances safety and protects the capacitor from environmental elements.

Benefits

  • Improved Reliability: Self-healing capabilities and a robust design ensure long-term reliability and consistent performance.
  • Enhanced Efficiency: Low ESR and ESL lead to greater efficiency in power electronic circuits.
  • Increased Safety: The flame-retardant coating boosts safety and reduces the risk of fire.
  • Reduced Harmonic Distortion: Efficient power factor correction diminishes harmonic distortion in AC power systems.
  • Stable Operation: The polypropylene film dielectric offers consistent capacitance and low losses across a wide spectrum of temperatures and frequencies.

Additional Details

The WKP472MCPEFOKR features a capacitance of 4700 pF (picofarads) or 4.7 nF, typically with a tolerance of ±10%. The voltage rating usually is around 630VDC. Its operating temperature range usually extends from -40°C to +105°C. This capacitor is made of metallized polypropylene film enclosed in a flame-retardant epoxy resin. Usually a leaded (through-hole) component. Specific details regarding lead spacing and dimensions can be found in Vishay's datasheet. These capacitors excel in applications that necessitate high voltage endurance, high stability, and minimal losses.

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess