EN
  • EN
  • DE

WSC-1-1.62K1%R86

Part No WSC-1-1.62K1%R86
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973709-WSC-1-1.62K1%R86
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSC-1-1.62K1%R86 CAD Model

Description

The WSC-1-1.62K1%R86 is a wirewound resistor from Vishay. It's designed for applications requiring high precision and stability. These resistors are typically used in test and measurement equipment, precision voltage dividers, and calibration circuits.

Applications:

  • Test and measurement equipment
  • Precision voltage dividers
  • Calibration circuits
  • Medical instrumentation
  • Industrial control systems

Features:

  • Wirewound construction
  • High precision
  • Low temperature coefficient of resistance (TCR)
  • Excellent long-term stability
  • Low noise
  • RoHS compliant

Benefits:

  • Accurate and reliable resistance value
  • Minimal resistance change with temperature variations
  • Consistent performance over time
  • Minimal noise for sensitive circuits
  • Suitable for demanding applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The WSC-1-1.62K1%R86 has a resistance value of 1.62 kΩ with a tolerance of 1%. It features a low temperature coefficient of resistance (TCR), which minimizes resistance changes with temperature variations. The resistor has excellent long-term stability, ensuring consistent performance over time. The wirewound construction provides high precision and low noise characteristics. The resistor is designed to operate over a wide temperature range. The WSC series resistors from Vishay are known for their high quality and performance. The 1% indicates the tolerance. The 'R86' is a packaging code and the 'WSC-1' indicates the power rating. This product provides stable operation in varying conditions and is often utilized in sensitive analog circuits and calibration equipment.

Its precise resistance and low thermal drift make it a good choice for critical components where accuracy and consistency are necessary.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess