The WSC0001R1000JTA is a precision current sensing resistor manufactured by Vishay. It is designed for high-power applications requiring accurate current measurement and control. This resistor offers excellent stability and reliability, making it suitable for demanding environments.
Applications
- Power supplies
- Motor control systems
- Inverters
- Battery management systems
- Current sensing in automotive applications
Features
- Low resistance value (100 milliohms)
- High power rating
- Excellent long-term stability
- Low temperature coefficient of resistance (TCR)
- AEC-Q200 qualified (automotive applications)
- Surface-mount design for easy integration
Benefits
- Precise current measurement for improved control
- Reduced power loss due to low resistance
- Reliable performance in harsh environments
- Simplified circuit design with surface-mount package
- Suitable for automotive applications due to AEC-Q200 qualification
Technical Specifications
The WSC0001R1000JTA features a resistance of 0.1 Ohms (100 milliohms) with a tolerance of 5%. It has a power rating that enables it to handle significant current loads. The resistor has a low temperature coefficient of resistance (TCR), ensuring stable performance over a wide temperature range. It comes in a surface-mount package suitable for automated assembly. The operating temperature range is typically -55°C to +170°C. The component is constructed using a metal strip resistive element, providing high precision and stability.
This resistor is ideal for applications where accurate current sensing is crucial for system performance and safety. Its robust design and excellent electrical characteristics make it a reliable choice for demanding applications.