The WSC001R2000FTA is a precision current sense resistor manufactured by Vishay. It is designed for accurate current measurement in a variety of applications, offering a low resistance value to minimize power loss and ensure efficient operation. Its stability and reliability make it suitable for demanding environments where precise current monitoring is critical.
Applications
- Power Supplies
- Motor Control Systems
- Inverters
- Battery Management Systems
- Current Sensing in Automotive Electronics
Features
- Low Resistance Value (1.2 milliohms)
- High Power Rating
- Excellent Long-Term Stability
- Low Temperature Coefficient of Resistance (TCR)
- AEC-Q200 Qualified (Automotive Applications)
- Surface Mount Package for Easy Assembly
Benefits
- Precise Current Measurement for Improved Control
- Reduced Power Loss for Enhanced Efficiency
- Stable Performance Over a Wide Temperature Range
- Reliable Operation in Harsh Conditions
- Suitable for Automotive Applications
Technical Specifications
The WSC001R2000FTA features a resistance of 0.0012 Ohms (1.2 milliohms) with a tight tolerance. It offers a high power rating to handle significant current loads without compromising performance. The resistor's low TCR ensures stable performance across varying temperatures, contributing to accurate current readings. Its surface mount design facilitates easy integration into electronic circuits. The typical operating temperature range is from -55°C to +170°C. This resistor is constructed with a metal strip resistive element, providing high precision and stability for demanding applications. It is frequently used in automotive applications and meets the requirements of the AEC-Q200 standard.
This current sense resistor is ideal for applications where precise current monitoring and control are crucial for optimal system performance and safety. Its robust design and excellent electrical characteristics make it a reliable choice for a broad range of applications.