EN
  • EN
  • DE

WSL2512R028FTA

Part No WSL2512R028FTA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411564-WSL2512R028FTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512R028FTA CAD Model

Description

The WSL2512R028FTA is a precision low-value resistor from Vishay, designed for current sensing in high-power applications. This resistor is part of the Power Metal Strip® WSL series, offering low resistance, high power handling, and excellent long-term stability. It is ideal for use in demanding automotive, industrial, and consumer electronics applications where accurate current measurement is essential.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Inverter circuits
  • Automotive electronic control units (ECUs)
  • Battery management systems (BMS)
  • High-current measurement applications

Features

  • Low resistance value (0.028 Ohms)
  • High power rating (2 Watts)
  • Power Metal Strip® construction for low inductance
  • Excellent long-term stability
  • Low Temperature Coefficient of Resistance (TCR)
  • RoHS compliant
  • AEC-Q200 qualified for automotive applications
  • All-welded construction for enhanced reliability

Benefits

  • Precise current measurement enables accurate control and monitoring.
  • Reduced power loss due to the low resistance value, improving overall efficiency.
  • Reliable performance in harsh environments due to robust construction and AEC-Q200 qualification.
  • Suitable for high-frequency applications because of its low inductance.
  • Consistent performance over time due to excellent long-term stability.

Technical Specifications

The WSL2512R028FTA features a resistance of 0.028 Ohms with a tolerance of ±1%. The power rating is 2 Watts at 70°C case temperature. The temperature coefficient of resistance (TCR) is very low, contributing to stable performance over a wide temperature range. The resistor uses a solid metal alloy resistive element. It is available in a 2512 surface mount package. The operating temperature range is typically -65°C to +170°C.

This component is frequently employed in circuits that require precise current measurement for either protection or control purposes. Its low inductance minimizes the impact on circuit performance at higher frequencies. The all-welded construction enhances its robustness and reliability, making it a preferred choice in demanding environments.

You May Also Be Interested in

Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess