EN
  • EN
  • DE

WSL2512R0332FEA

Part No WSL2512R0332FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411567-WSL2512R0332FEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512R0332FEA CAD Model

Description

The WSL2512R0332FEA is a Power Metal Strip® resistor from Vishay, designed for current sensing, voltage division, and pulse applications. This resistor offers high power capability and very low resistance values, making it suitable for demanding applications requiring accurate current measurement and control.

Applications

  • Power supplies: Used for current sensing in power supply circuits to monitor and regulate current flow.
  • Motor control: Employed in motor control systems for precise current measurement, enabling efficient and reliable motor operation.
  • Automotive electronics: Utilized in various automotive applications, including electronic control units (ECUs) and battery management systems (BMS), for current sensing and control.
  • Inverters: Used in inverters for solar power and other renewable energy systems to monitor and control current levels.
  • High-current applications: Suitable for any application requiring accurate current measurement or control at high current levels.

Features

  • Power Metal Strip® construction: Provides high power handling capability and low resistance values.
  • Low resistance values: Offers very low resistance values, allowing for precise current sensing with minimal impact on the circuit.
  • High power rating: Can handle high power levels, making it suitable for demanding applications.
  • Low inductance: Minimizes inductance, reducing the risk of voltage spikes and improving circuit stability.
  • RoHS compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate current sensing: Enables precise current measurement, allowing for accurate control and monitoring of circuits.
  • Efficient power handling: Provides efficient power handling, minimizing power loss and improving overall system efficiency.
  • Stable performance: Offers stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Long lifespan: Designed for long lifespan, providing years of reliable operation.
  • Compact size: The 2512 package offers a good balance between power handling and board space.

Additional Details

The WSL2512R0332FEA has a resistance value of 0.0332 ohms and a tolerance of 1%. It is available in a 2512 surface mount package. The resistor is constructed using a solid metal alloy resistance element with low TCR. It operates over a wide temperature range of -65°C to +170°C. The high power to resistor size ratio makes it an optimal choice where space is at a premium.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess