EN
  • EN
  • DE

WSL2512R270FEA

Part No WSL2512R270FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411584-WSL2512R270FEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512R270FEA CAD Model

Description

The WSL2512R270FEA is a Power Metal Strip® resistor manufactured by Vishay. This resistor is designed for applications that require accurate current sensing, voltage division, or pulse handling in demanding environments. Its Power Metal Strip construction ensures high power handling capability and low resistance values.

Applications

  • Power Supplies: Utilized in power supply circuits for precise current sensing to regulate and monitor current flow.
  • Motor Control: Employed in motor control systems for accurate current measurement, enabling efficient and reliable motor operation.
  • Automotive Electronics: Integrated into various automotive applications, including electronic control units (ECUs) and battery management systems (BMS), for current sensing and control.
  • Inverters: Applied in inverters for solar power and other renewable energy systems to monitor and control current levels.
  • High-Current Applications: Suitable for applications requiring accurate current measurement or control at high current levels.

Features

  • Power Metal Strip® Construction: Offers high power handling capability and low resistance values.
  • Low Resistance Values: Provides low resistance values, allowing for precise current sensing with minimal impact on the circuit.
  • High Power Rating: Designed to handle high power levels, making it suitable for demanding applications.
  • Low Inductance: Minimizes inductance, reducing the risk of voltage spikes and improving circuit stability.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate Current Sensing: Enables precise current measurement, allowing for accurate control and monitoring of circuits.
  • Efficient Power Handling: Offers efficient power handling, minimizing power loss and improving overall system efficiency.
  • Stable Performance: Delivers stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Long Lifespan: Designed for a long lifespan, providing years of reliable operation.
  • Compact Size: The 2512 package strikes a balance between power handling and board space efficiency.

Additional Details

The WSL2512R270FEA features a resistance value of 0.27 ohms and a tolerance of 1%. It is available in a 2512 surface mount package for easy integration. The resistor is constructed with a solid metal alloy resistance element that provides a low TCR. It operates effectively within a temperature range of -65°C to +170°C. The high power-to-size ratio makes it a good choice when space is at a premium.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2734 $58.7810
515+ $0.2245 $115.6175
800+ $0.2174 $173.9200
1,100+ $0.2104 $231.4400
1,420+ $0.2034 $288.8280
1,905+ $0.1823 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess