EN
  • EN
  • DE

WSL2512RO150FEA

Part No WSL2512RO150FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411590-WSL2512RO150FEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512RO150FEA CAD Model

Description

The WSL2512RO150FEA is a Power Metal Strip® resistor from Vishay. It's designed for high-power applications requiring precise current sensing, voltage division, or pulse handling. The resistor's construction utilizes a solid metal alloy resistance element with a low temperature coefficient of resistance (TCR), which ensures stability and reliability across a broad temperature range.

Applications

  • Power Supplies: Used extensively for current sensing in regulated power supplies to monitor and control current output.
  • Motor Control: Found in motor control circuits for accurate measurement and control of motor current, which optimizes performance and efficiency.
  • Automotive Electronics: Incorporated into automotive applications, including battery management systems (BMS) and electronic control units (ECUs), for monitoring and controlling current flow.
  • Inverters: Used in solar power inverters and other renewable energy systems to monitor and control current levels for efficient energy conversion.
  • High-Current Applications: Suited for any application that needs precise measurement or control of high currents.

Features

  • Power Metal Strip® Construction: Allows for high power dissipation in a small footprint, making it ideal for space-constrained applications.
  • Low Resistance Value: The RO150 (0.015 Ohm) resistance value enables accurate current sensing with minimal impact on the circuit.
  • High Power Rating: Designed to handle high power levels, making it suitable for demanding applications.
  • Low Inductance: Minimizes inductance, which reduces the risk of voltage spikes and ensures circuit stability.
  • Excellent TCR: Low Temperature Coefficient of Resistance ensures stability over a wide temperature range, improving reliability.

Benefits

  • Precise Current Measurement: Provides very accurate current measurement, resulting in improved circuit control and monitoring.
  • High Efficiency: Low resistance minimizes power loss, enhancing the overall system efficiency.
  • Reliable Performance: Offers stable performance over a wide temperature range, ensuring reliable operation in diverse environments.
  • Durable Design: Robust construction provides a long and reliable lifespan.
  • Compact Footprint: The 2512 package size provides a good balance between power handling capability and board space.

Additional Details

The WSL2512RO150FEA has a resistance value of 0.015 ohms and a tolerance of 1%. It's available in a 2512 surface mount package, simplifying integration into automated assembly processes. The typical operating temperature range is -65°C to +170°C. It is RoHS compliant, demonstrating a commitment to environmental responsibility.

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess