EN
  • EN
  • DE

WSL27264L000FEJ

Part No WSL27264L000FEJ
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Res Metal Strip 2726 4MilliOhm 1% 3W ±75ppm/°C Molded Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104921-WSL27264L000FEJ
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSL27264L000FEJ CAD Model

Description

The WSL27264L000FEJ is a power metal strip resistor from Vishay. This resistor is designed for high-current sensing applications requiring high precision and low resistance values. The 'WSL' series is known for its robust construction, high power handling capabilities, and excellent long-term stability.

Applications:

  • Current Sensing in Power Supplies
  • Automotive Applications (e.g., Hybrid and Electric Vehicles)
  • Motor Control Systems
  • Inverters
  • Industrial Automation Equipment

Features:

  • Extremely Low Resistance (4 mOhms)
  • High Power Rating (Consult Datasheet for Specific Value)
  • Low Temperature Coefficient of Resistance (TCR)
  • 2726 Package Size
  • All-Welded Construction
  • RoHS Compliant

Benefits:

  • Precise Current Measurement: The extremely low resistance minimizes circuit impact and allows for highly accurate current sensing.
  • High Reliability: The all-welded construction ensures long-term stability and resistance to environmental stresses.
  • Efficient Power Handling: The high power rating enables the resistor to handle significant current loads with minimal power dissipation.
  • Compact Design: The 2726 package provides a good balance between power handling capacity and board space utilization.
  • Stable Performance: The low TCR minimizes resistance variations over a wide temperature range, ensuring accuracy under varying conditions.

Additional Details:

The WSL27264L000FEJ resistor is designed for surface mount applications and requires proper soldering techniques to achieve reliable connections and optimal thermal performance. Refer to the manufacturer's datasheet for recommended soldering profiles and land pattern designs. The all-welded construction of the resistor enhances its robustness and ability to withstand harsh environmental conditions. The low temperature coefficient of resistance (TCR) is a critical factor for maintaining accurate current measurements across a broad operating temperature range. Due to the high power rating, thermal management is crucial. Proper PCB design and heat sinking techniques may be necessary to ensure the resistor operates within its specified temperature limits. The resistor's construction materials and RoHS compliance contribute to environmental sustainability. Consult the datasheet for the recommended derating curve, as the power rating depends on the ambient temperature and PCB layout. The combination of small size and high performance makes this resistor an excellent choice for space-constrained applications requiring precise and reliable current sensing. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7133 $59.9655
85+ $1.4058 $119.4930
130+ $1.3619 $177.0470
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1422 $348.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess