EN
  • EN
  • DE
  • IT

WSLT2010R0200FEB18

Part No WSLT2010R0200FEB18
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.02 OHM 1% 1W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 36 Weeks
Features 20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer Vishay
Series WSLT-HP
Package Reel - TR
Operating Temperature Range -65°C ~ 275°C
Package 2010 (5025 Metric)
Case / Package 2010
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number WSLTA-.020CT, WSLTA-.020TR, WSLTA-.020DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903427-WSLT2010R0200FEB18
Ultra Librarian 3D Model Ultra Librarian WSLT2010R0200FEB18 CAD Model

Description

The WSLT2010R0200FEB18 is a Power Metal Strip® resistor manufactured by Vishay. It's engineered for high-power current sensing and voltage division applications requiring low resistance and tight tolerance.

Applications:

  • Current sensing in automotive ECUs
  • Power supplies and voltage regulators
  • Motor control circuits
  • Inverters and converters
  • Battery management systems in electric vehicles
  • Industrial automation equipment

Features:

  • Low Resistance Value: 0.02 Ohms, enabling accurate current measurement with minimal voltage drop.
  • High Power Rating: Designed to dissipate significant power in a compact 2010 package.
  • Power Metal Strip® Technology: Vishay's proprietary construction ensures stable performance and low inductance.
  • Low TCR: Offers a low Temperature Coefficient of Resistance for stable resistance over a wide temperature range.
  • AEC-Q200 Qualified: Suitable for demanding automotive applications.
  • All-Welded Construction: Solid metal construction provides excellent surge withstanding capability.

Benefits:

  • Precise Current Sensing: Enables accurate monitoring and control of current, enhancing system performance.
  • High Reliability: Robust design ensures reliable operation in harsh automotive and industrial environments.
  • Improved Efficiency: Low resistance minimizes power loss, contributing to energy savings.
  • Compact Footprint: 2010 package allows for space-saving designs without sacrificing power handling.
  • Stable Performance: Maintains stable resistance values under varying temperature and load conditions.

Additional Details:

The WSLT2010R0200FEB18 has a tolerance of 1% and a TCR (Temperature Coefficient of Resistance) of typically ±75 ppm/°C. It operates within a temperature range of -65°C to +170°C. The resistor is RoHS compliant and lead-free. Its all-welded construction ensures superior surge withstanding capability. Designers should consult the datasheet for specific power derating information based on operating temperature and board layout. The low inductance characteristic makes it suitable for high-frequency switching applications.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0491
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6567 $59.1030
215+ $0.5388 $115.8420
335+ $0.5220 $174.8700
460+ $0.5052 $232.3920
595+ $0.4883 $290.5385
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess