EN
  • EN
  • DE

WSM34000J

Part No WSM34000J
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411596-WSM34000J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSM34000J CAD Model

Description

The WSM34000J is a power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance and fast switching speeds, resulting in reduced power losses and improved overall system performance. This device is typically found in a PowerPAK® SO-8 or similar surface-mount package, offering good thermal characteristics and a compact size for space-constrained applications.

Applications:

  • Synchronous Rectification: Efficiently replaces rectifier diodes in synchronous buck converters to reduce power loss.
  • Power Management: Used in voltage regulators and power switches in various electronic systems.
  • DC-DC Conversion: Suitable for step-up and step-down converters in portable devices and power supplies.
  • Motor Control: Can be used in low-voltage motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Minimizes switching losses for better performance.
  • Trench MOSFET Technology: Offers high power density and efficient power switching.
  • Surface-Mount Package: Enables compact designs and efficient heat dissipation.
  • Logic-Level Gate Drive: Simplifies driver circuit design.

Benefits:

  • High Efficiency: Minimizes power losses for improved system efficiency.
  • Compact Size: Enables smaller and more portable designs.
  • Improved Thermal Performance: Efficient heat dissipation for increased reliability.
  • Simplified Design: Logic-level gate drive simplifies integration.
  • Enhanced Reliability: Robust design for demanding applications.

Additional Details:

The WSM34000J is characterized by its low on-resistance (RDS(on)) at specific gate-source voltages (VGS). This parameter is crucial for minimizing conduction losses. The device also features a specified gate charge (Qg) which impacts switching speed. The drain-source voltage (VDS) and continuous drain current (ID) ratings define the maximum voltage and current the device can handle, respectively. Furthermore, its operating temperature range contributes to its versatility in different environments.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess