EN
  • EN
  • DE

WSN00022R000FTA

Part No WSN00022R000FTA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411597-WSN00022R000FTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSN00022R000FTA CAD Model

Description

The WSN00022R000FTA is a precision resistor from Vishay Dale, belonging to the WSN series of power metal strip resistors. These resistors are known for their extremely low resistance values, high power handling capabilities, and excellent stability, making them suitable for current sensing applications and other demanding environments. They utilize a solid metal alloy resistive element that contributes to their robustness and ability to withstand high surge currents.

Applications:

  • Current Sensing: Accurately measures current in power supplies, motor control circuits, and battery management systems.
  • Power Supplies: Used for current limiting and protection in power supply circuits.
  • Motor Control: Provides precise current feedback for motor control algorithms.
  • Battery Management Systems (BMS): Monitors battery current for accurate state-of-charge determination and protection.
  • Inverters: Monitors current flow and protects the inverter circuitry from overcurrent conditions.

Features:

  • Low Resistance Value: 0.022 ohms, ideal for precise current sensing.
  • High Power Rating: Capable of dissipating significant power without significant resistance drift.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance over a wide temperature range.
  • Solid Metal Alloy Construction: Enhances surge handling capability and reliability.
  • Four-Terminal (Kelvin) Connection: Allows for accurate resistance measurement, minimizing the effect of lead resistance.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current in various applications.
  • High Stability: Maintains its resistance value even under varying temperature and load conditions.
  • Robust Performance: Withstands high surge currents and harsh operating environments.
  • Improved System Efficiency: Minimizes power losses due to its low resistance value.
  • Reliable Operation: Offers consistent and dependable performance for long-term use.

Additional Details:

The WSN00022R000FTA features a tolerance rating that indicates the accuracy of the resistance value. The TCR specifies how much the resistance changes with temperature, with a lower TCR indicating better stability. The resistor's construction material and design contribute to its high surge current capability and long-term reliability. The four-terminal connection method allows for accurate resistance measurement by eliminating the effects of lead resistance, which is crucial for low-value resistors.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess