EN
  • EN
  • DE

WSR2-0.003-1.0%-R86

Part No WSR2-0.003-1.0%-R86
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104944-WSR2-0.003-1.0%-R86
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSR2-0.003-1.0%-R86 CAD Model

Description

The WSR2-0.003-1.0%-R86 is a precision, low-value, high-power current sense resistor from Vishay. This resistor is designed for accurate current measurement in applications demanding high precision and reliability. 'WSR2' designates the series, '0.003' indicates the resistance value (3 milliohms), '1.0%' is the tolerance, and 'R86' may be a specific manufacturing or packaging identifier.

Applications:

  • High-Current Power Supplies
  • Battery Management Systems (BMS)
  • Motor Control Circuits
  • Inverters and Converters
  • Overcurrent Protection

Features:

  • Ultra-Low Resistance (0.003 Ohms): Minimizes power loss and voltage drop, improving efficiency.
  • High Power Rating: Handles substantial current levels with minimal resistance change.
  • 1% Tolerance: Provides accurate current measurement.
  • All-Welded Construction: Enhances reliability and long-term stability.
  • Low Thermal EMF: Minimizes temperature-induced voltage errors.

Benefits:

  • Extremely Accurate Current Sensing: Enables precise monitoring and control of current in critical applications.
  • High Efficiency: Ultra-low resistance minimizes power dissipation, improving system efficiency and reducing heat generation.
  • Reliable Performance: Robust construction ensures consistent and dependable operation over time.
  • Suitable for High-Current Applications: Designed to withstand high currents without significant performance degradation.

Additional Details:

The WSR2 series resistors are typically available in a surface-mount package. Key specifications include the resistance value (0.003 Ohms), tolerance (1%), power rating (consult the Vishay datasheet for the specific WSR2 series power rating), temperature coefficient of resistance (TCR), and inductance. Refer to the datasheet for detailed performance characteristics, including power derating curves, thermal resistance, and other relevant parameters. The ultra-low resistance and all-welded construction contribute to its high accuracy and reliability in demanding current sensing applications.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess