EN
  • EN
  • DE

WZ125178BH30236BJ1

Part No WZ125178BH30236BJ1
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 3000PF 10KV / Water cooled RF Power Pot Capacitors External Cooling System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Beyschlag
Series TWZ
Capacitance 3000pF
Tolerance ±10%
Voltage Rating DC 10000V (10kV)
Features High Voltage
Applications General
Win Source Part Number 770028-WZ125178BH30236BJ1
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian WZ125178BH30236BJ1 CAD Model

Description

The WZ125178BH30236BJ1 is a precision thin film resistor manufactured by Vishay. This resistor is designed for applications requiring high accuracy, stability, and reliability. Its thin film construction and precise manufacturing processes ensure consistent performance over a wide range of operating conditions.

Applications

  • Precision Instrumentation: Used in measurement equipment, calibration devices, and laboratory instruments.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Aerospace and Defense: Integrated into navigation systems, radar equipment, and communication systems.
  • Automotive Electronics: Used in engine control units (ECUs), sensors, and control modules.
  • Industrial Automation: Employed in process control systems, robotics, and automation equipment.

Features

  • Thin Film Construction: Provides high accuracy, stability, and low noise.
  • Tight Tolerance: Offers precise resistance values with minimal deviation.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable performance over a wide temperature range.
  • High Stability: Maintains resistance value over time and under varying operating conditions.
  • Small Size: Compact design allows for high-density board layouts.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Lead-Free Termination: Compatible with lead-free soldering processes.

Benefits

  • High Accuracy: Ensures precise and reliable measurements in critical applications.
  • Stable Performance: Maintains consistent resistance value over time and temperature.
  • Low Noise: Minimizes signal distortion and ensures clean signal transmission.
  • Long-Term Reliability: Designed for long-term performance and durability.
  • Easy Integration: Small size and compatible terminations simplify board assembly.
  • Environmentally Friendly: Meets environmental regulations for hazardous substances.

Additional Details

The WZ125178BH30236BJ1 has a resistance value of 30.2 kΩ and is available in a standard surface mount package. The thin film resistor element is passivated to protect it from environmental factors and ensure long-term stability. The resistor is designed to operate within a wide temperature range, making it suitable for demanding applications.

Vishay's thin film resistors are known for their high quality and performance, making them a popular choice for applications requiring precision and reliability. The WZ125178BH30236BJ1 is an excellent choice for applications where accuracy and stability are critical.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess