EN
  • EN
  • DE

ZM4736A-7 6.8V

Part No ZM4736A-7 6.8V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417911-ZM4736A-7 6.8V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4736A-7 6.8V CAD Model

Description

The ZM4736A-7 is a 6.8V Zener diode manufactured by Vishay. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value - the Zener voltage. This characteristic makes them suitable for voltage regulation and protection applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage References: Providing a stable voltage source for comparison or measurement.

Features:

  • Zener Voltage: 6.8V
  • Tolerance: Typically 5% (depending on the datasheet).
  • Low Leakage Current: Minimal current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Ability to withstand transient high current surges.
  • Surface Mount Package: Typically available in a small surface-mount package (e.g., SOD-123), suitable for automated assembly.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage output.
  • Component Protection: Safeguards sensitive circuits from damage due to overvoltage conditions.
  • Compact Size: The small package allows for use in space-constrained applications.
  • Reliable Performance: Offers consistent and dependable operation over a wide range of conditions.
  • Easy Integration: Simple to incorporate into existing and new circuit designs.

Additional Details:

The ZM4736A series from Vishay offers a range of Zener diodes with different voltage ratings. The datasheet provides detailed specifications, including maximum power dissipation, operating temperature range, and forward voltage characteristics. It is crucial to consult the official Vishay datasheet for the ZM4736A-7 to ensure proper application and to understand all performance parameters.

Proper thermal management is essential to prevent overheating and ensure the diode's longevity. The maximum power dissipation should not be exceeded under any operating conditions.

Always check the manufacturer's datasheet for the most accurate and up-to-date specifications before using this component in any circuit design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess