Product Overview: 74AUP1G34GXS500 by NXP
The 74AUP1G34GXS500 is a cutting-edge, high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is part of the Advanced Ultra-low Power (AUP) family and is specifically designed to operate with a very low power supply while maintaining excellent speed and performance characteristics.
Key Features and Benefits
- Low Power Consumption: The 74AUP1G34GXS500 operates with a power supply as low as 0.8V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
- High-Speed Operation: Despite its low power requirements, this IC does not compromise on speed, ensuring that it can perform tasks quickly and efficiently.
- Wide Voltage Range: It supports a wide voltage range from 0.8V to 3.6V, providing flexibility in various application environments and compatibility with other logic levels.
- Low Standby Current: The IC has an extremely low standby current, which is vital for extending battery life in portable applications.
- ESD Protection: It features electrostatic discharge (ESD) protection, which safeguards the IC from potential damage due to static electricity, ensuring reliability and longevity.
Applications
The 74AUP1G34GXS500 is versatile and can be used in a range of applications. It is particularly well-suited for:
- Mobile phones and personal digital assistants (PDAs)
- Portable media players
- Low-power handheld devices
- Energy-efficient logic circuits
- Control logic in power-sensitive applications
Technical Specifications
The 74AUP1G34GXS500 boasts the following technical specifications:
- Package: Extremely thin and leadless package with 6 terminals (XSON6)
- Temperature Range: Specified from -40°C to +125°C, suitable for industrial temperature ranges
- Logic Type: Single buffer gate with open-drain output
In conclusion, the 74AUP1G34GXS500 by NXP is a highly efficient, robust, and versatile IC that meets the demands of modern low-power electronic devices. Its advanced features ensure that it is a go-to choice for designers looking to optimize their applications for energy efficiency without sacrificing performance.