EN
  • EN
  • DE

ZMM30-13

Part No ZMM30-13
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417962-ZMM30-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM30-13 CAD Model

Description

The ZMM30-13 is a silicon planar Zener diode from Vishay, designed for voltage regulation and transient voltage suppression. It is housed in a SOD-80 (MiniMELF) package, which makes it suitable for automated assembly and compact PCB designs. This diode is particularly beneficial in circuits where a stable 30V voltage level is required and protection against voltage spikes is essential.

Applications:

  • Voltage Stabilization: Maintaining a constant voltage level in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage to a specific level.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control circuits.

Features:

  • Silicon Planar Technology: Ensures high reliability and stability.
  • SOD-80 (MiniMELF) Package: Compact and suitable for automated assembly.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Precise Voltage Regulation: The ZMM30-13 provides a stable and accurate 30V voltage reference, ensuring consistent circuit performance.
  • Effective Transient Suppression: Protects sensitive components from damage caused by voltage surges and spikes, improving system reliability.
  • Compact Design: The SOD-80 package allows for space-saving designs, making it suitable for high-density PCB layouts.
  • Easy Assembly: The MiniMELF package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency.
  • High Reliability: The silicon planar technology ensures long-term stability and reliability of the diode.

Additional Details:

The ZMM30-13 has a Zener voltage (Vz) of approximately 30V. The power dissipation is typically around 500mW. It operates within a wide temperature range, typically from -55°C to +150°C, making it suitable for various environments. It is commonly used in industrial control systems, automotive electronics, and power supply circuits where a stable 30V reference is needed.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess