EN
  • EN
  • DE

WAL026409

Part No WAL026409
Catalog Lamps - Magnifying, Task
Description WAVE MAGNIFIER 45\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Lamp/Magnifier Type Lamp, Magnifier
Voltage 240V
Lens Style/Size 5 Diopter (2.25x), 6.75" L x 4.50" W (171.45mm x 114.30mm)
Bulb LED, 12W
Arm 45.00" (1143.0mm)
Color Gray
Mounting Type Edge Clamp
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572812-WAL026409
Ultra Librarian 3D Model Ultra Librarian WAL026409 CAD Model

Description

N

You May Also Be Interested in

Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Omron
WALDEMANN LIGHT SPOT GOOSENECK
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
KFM MAGNIFIER 45\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER UV LED 43\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess