EN
  • EN
  • DE
  • IT

CMD95-21VYCTR10

Part No CMD95-21VYCTR10
Manufacturer Visual Communications Company - VCC
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Visual Communications Company - VCC
Packaging Reel - TR
Status Active
Color Yellow
Lens Transparency Clear
Millicandela Rating 25mcd
Lens Style/Size Round with Domed Top, 1.70mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 25°
Mounting SMD (SMT)
Wavelength - Peak 585nm
Case / Package Z-Bend
Height (Max) 2.90mm
Win Source Part Number 1010769-CMD95-21VYCTR10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMD95-21VYCTR10 CAD Model

Description

The Visual Communications Company - VCC electronic component is an optoelectronic product with a Win Source Part Number of 1010769-CMD95-21VYCTR10.

  • Packaging: reel - TR
  • Color: yellow
  • Mounting Style: SMD (SMT)
  • Forward Voltage: 2V
  • Viewing Angle: 25°
  • Millicandela Rating: 25mcd
  • Lens Style/Size: round with a domed top, 1.70mm
  • Current - Test: 20mA
  • Wavelength - Peak: 585nm
  • Status: active
  • Case / Package: Z-Bend

You May Also Be Interested in

Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Stanley Electric Co
Need more? Email Us
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess