EN
  • EN
  • DE
  • IT

HLMP3850A

Part No HLMP3850A
Manufacturer Visual Communications Company - VCC
Catalog LED Indication - Discrete
Description LED YELLOW CLEAR T-1 3/4 T/H  /  Yellow LED Indication - Discrete 2.2V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Visual Communications Company - VCC
Package Bulk
Product Status Obsolete
Color Yellow
Configuration Standard
Lens Color Yellow
Lens Transparency Clear
Millicandela Rating 150mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Viewing Angle 24°
Mounting Type Through Hole
Wavelength - Peak 585nm
Package / Case Radial
Supplier Device Package T-1 3/4
Height (Max) 12.19mm
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names HLMP3850,HLMP3850ACM,HLMP3850ACM-NDR
Standard Package 100
Win Source Part Number 1150871-HLMP3850A
Ultra Librarian 3D Model Ultra Librarian HLMP3850A CAD Model

Description

This electronic component is an LED indication that belongs to the optoelectronics category.

  • Win Source Part Number: 1150871-HLMP3850A
  • Color: Yellow
  • Package: Bulk
  • Standard Package: 100
  • Viewing Angle: 24°
  • Millicandela Rating: 150mcd
  • Voltage-Forward (Vf): 2.2V
  • Current Test: 20mA
  • MSL Level: 2 (1 year)

You May Also Be Interested in

Lumex Opto/Components Inc.
LED RED CLEAR 1206 SMD
Lowest to $0.2843
Stanley Electric Co
LED / LED Indication - Discrete
Lowest to $0.1427
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3469
Hubei KENTO Electronic Stock Corporation
Red, Yellow Green 633nm 578nm LED Indication - Discrete 2.4V 2.3V SMD-4P,1.6x1.5mm
Lowest to $0.0282
Rohm Semiconductor
LED Indication - Discrete RoHS
Lowest to $0.1957
Tiancheng Hi-Tech Co., Ltd.
200mW SMD5050-6P LED Indication - Discrete RoHS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.1594
Shenzhen Yongyutai Electronics Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Lowest to $0.0110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess